Capital Lighting, Inc. 5385-AR-SO Pendants-Glass Down 311242

Description
PRODUCT DETAILS / SPECS Height: 14.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Architectural Bronze Product Name: Pendant Category: Pendant Glass: Shiny Opal
Description
PRODUCT DETAILS / SPECS Height: 14.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Architectural Bronze Product Name: Pendant Category: Pendant Glass: Shiny Opal

Suppliers

Company
Product
Description
Supplier Links
5385-AR-SO Pendants-Glass Down - 311242 - Capital Lighting, Inc.
Columbus, OH, USA
5385-AR-SO Pendants-Glass Down
311242
5385-AR-SO Pendants-Glass Down 311242
PRODUCT DETAILS / SPECS Height: 14.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Architectural Bronze Product Name: Pendant Category: Pendant Glass: Shiny Opal

PRODUCT DETAILS / SPECS
Height: 14.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Architectural Bronze
Product Name: Pendant
Category: Pendant
Glass: Shiny Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311242
Product Name 5385-AR-SO Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details