Capital Lighting, Inc. 5384-BN-SO Semi-Flush Mts.-Other 311241

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 10.25 Bulb Finish: Brushed Nickel Product Name: Ceiling Fixture Category: Ceiling Fixture Glass: Shiny Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 10.25 Bulb Finish: Brushed Nickel Product Name: Ceiling Fixture Category: Ceiling Fixture Glass: Shiny Opal

Suppliers

Company
Product
Description
Supplier Links
5384-BN-SO Semi-Flush Mts.-Other - 311241 - Capital Lighting, Inc.
Columbus, OH, USA
5384-BN-SO Semi-Flush Mts.-Other
311241
5384-BN-SO Semi-Flush Mts.-Other 311241
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 10.25 Bulb Finish: Brushed Nickel Product Name: Ceiling Fixture Category: Ceiling Fixture Glass: Shiny Opal

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 10.25
Bulb
Finish: Brushed Nickel
Product Name: Ceiling Fixture
Category: Ceiling Fixture
Glass: Shiny Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311241
Product Name 5384-BN-SO Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details