PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.50
Extension: 25
Bulb
Type: GU24
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Swing Arm
Category: Swing Arm
Glass: Metal Shade
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 311238 |
| Product Name | 8475-BN-MS Lamps-Swing Arm-Wall |
| Application | Residential |