Capital Lighting, Inc. 8213-PN-WS Sconces-Other 311237

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 4 Bulb Qty: 1 Wattage: 75 Finish: Polished Nickel Product Name: One Light Sconce Category: Sconce Glass: White Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 4 Bulb Qty: 1 Wattage: 75 Finish: Polished Nickel Product Name: One Light Sconce Category: Sconce Glass: White Shade

Suppliers

Company
Product
Description
Supplier Links
8213-PN-WS Sconces-Other - 311237 - Capital Lighting, Inc.
Columbus, OH, USA
8213-PN-WS Sconces-Other
311237
8213-PN-WS Sconces-Other 311237
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 4 Bulb Qty: 1 Wattage: 75 Finish: Polished Nickel Product Name: One Light Sconce Category: Sconce Glass: White Shade

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.00
Extension: 4
Bulb
Qty: 1
Wattage: 75
Finish: Polished Nickel
Product Name: One Light Sconce
Category: Sconce
Glass: White Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311237
Product Name 8213-PN-WS Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details