Capital Lighting, Inc. 8475-AR-MS Lamps-Swing Arm-Wall 311235

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.50 Extension: 25 Bulb Type: GU24 Qty: 1 Wattage: 60 Finish: Architectural Bronze Product Name: One Light Swing Arm Category: Swing Arm Glass: Metal Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.50 Extension: 25 Bulb Type: GU24 Qty: 1 Wattage: 60 Finish: Architectural Bronze Product Name: One Light Swing Arm Category: Swing Arm Glass: Metal Shade

Suppliers

Company
Product
Description
Supplier Links
8475-AR-MS Lamps-Swing Arm-Wall - 311235 - Capital Lighting, Inc.
Columbus, OH, USA
8475-AR-MS Lamps-Swing Arm-Wall
311235
8475-AR-MS Lamps-Swing Arm-Wall 311235
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.50 Extension: 25 Bulb Type: GU24 Qty: 1 Wattage: 60 Finish: Architectural Bronze Product Name: One Light Swing Arm Category: Swing Arm Glass: Metal Shade

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.50
Extension: 25
Bulb
Type: GU24
Qty: 1
Wattage: 60
Finish: Architectural Bronze
Product Name: One Light Swing Arm
Category: Swing Arm
Glass: Metal Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311235
Product Name 8475-AR-MS Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details