Capital Lighting, Inc. 8230-BN-MO Sconces-Single Glass 311234

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 11.00 Extension: 3.13 Bulb Type: GU24 Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Glass: Matte Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 11.00 Extension: 3.13 Bulb Type: GU24 Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Glass: Matte Opal

Suppliers

Company
Product
Description
Supplier Links
8230-BN-MO Sconces-Single Glass - 311234 - Capital Lighting, Inc.
Columbus, OH, USA
8230-BN-MO Sconces-Single Glass
311234
8230-BN-MO Sconces-Single Glass 311234
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 11.00 Extension: 3.13 Bulb Type: GU24 Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Glass: Matte Opal

PRODUCT DETAILS / SPECS
Width/Dia: 3.25
Height: 11.00
Extension: 3.13
Bulb
Type: GU24
Qty: 1
Wattage: 75
Finish: Brushed Nickel
Product Name: One Light Sconce
Category: Sconce
Glass: Matte Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311234
Product Name 8230-BN-MO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details