Capital Lighting, Inc. 9721-CH-FR Sconces-Single Glass 311225

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Chrome Product Name: One Light Sconce Category: Sconce Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Chrome Product Name: One Light Sconce Category: Sconce Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
9721-CH-FR Sconces-Single Glass - 311225 - Capital Lighting, Inc.
Columbus, OH, USA
9721-CH-FR Sconces-Single Glass
311225
9721-CH-FR Sconces-Single Glass 311225
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Chrome Product Name: One Light Sconce Category: Sconce Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Chrome
Product Name: One Light Sconce
Category: Sconce
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311225
Product Name 9721-CH-FR Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details