Capital Lighting, Inc. 9652-BN-SO Bathroom Fixtures-Two Lights 311223

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Wall Sconce Category: Wall Sconce Glass: Shiny Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Wall Sconce Category: Wall Sconce Glass: Shiny Opal

Suppliers

Company
Product
Description
Supplier Links
9652-BN-SO Bathroom Fixtures-Two Lights - 311223 - Capital Lighting, Inc.
Columbus, OH, USA
9652-BN-SO Bathroom Fixtures-Two Lights
311223
9652-BN-SO Bathroom Fixtures-Two Lights 311223
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Wall Sconce Category: Wall Sconce Glass: Shiny Opal

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 5.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Wall Sconce
Category: Wall Sconce
Glass: Shiny Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311223
Product Name 9652-BN-SO Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details