Capital Lighting, Inc. 8550-BN-SO Sconces-Single Glass 311219

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Glass: Shiny Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Glass: Shiny Opal

Suppliers

Company
Product
Description
Supplier Links
8550-BN-SO Sconces-Single Glass - 311219 - Capital Lighting, Inc.
Columbus, OH, USA
8550-BN-SO Sconces-Single Glass
311219
8550-BN-SO Sconces-Single Glass 311219
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Glass: Shiny Opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 11.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Brushed Nickel
Product Name: One Light Sconce
Category: Sconce
Glass: Shiny Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311219
Product Name 8550-BN-SO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details