Capital Lighting, Inc. 8783-PN-SO Bathroom Fixtures-Three Lights 311218

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Extension: 7.25 Bulb Finish: Polished Nickel Product Name: Sconce Category: Sconce Glass: Shiny Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Extension: 7.25 Bulb Finish: Polished Nickel Product Name: Sconce Category: Sconce Glass: Shiny Opal

Suppliers

Company
Product
Description
Supplier Links
8783-PN-SO Bathroom Fixtures-Three Lights - 311218 - Capital Lighting, Inc.
Columbus, OH, USA
8783-PN-SO Bathroom Fixtures-Three Lights
311218
8783-PN-SO Bathroom Fixtures-Three Lights 311218
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 9.00 Extension: 7.25 Bulb Finish: Polished Nickel Product Name: Sconce Category: Sconce Glass: Shiny Opal

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 9.00
Extension: 7.25
Bulb
Finish: Polished Nickel
Product Name: Sconce
Category: Sconce
Glass: Shiny Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311218
Product Name 8783-PN-SO Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details