Capital Lighting, Inc. 8550-OB-SO Sconces-Single Glass 311217

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: One Light Sconce Category: Sconce Glass: Shiny Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: One Light Sconce Category: Sconce Glass: Shiny Opal

Suppliers

Company
Product
Description
Supplier Links
8550-OB-SO Sconces-Single Glass - 311217 - Capital Lighting, Inc.
Columbus, OH, USA
8550-OB-SO Sconces-Single Glass
311217
8550-OB-SO Sconces-Single Glass 311217
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: One Light Sconce Category: Sconce Glass: Shiny Opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 11.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Oil Rubbed Bronze
Product Name: One Light Sconce
Category: Sconce
Glass: Shiny Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311217
Product Name 8550-OB-SO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details