Capital Lighting, Inc. 8775-BN-MO Sconces-Single Glass 311210

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 4.5 Bulb Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: Matte Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 4.5 Bulb Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: Matte Opal

Suppliers

Company
Product
Description
Supplier Links
8775-BN-MO Sconces-Single Glass - 311210 - Capital Lighting, Inc.
Columbus, OH, USA
8775-BN-MO Sconces-Single Glass
311210
8775-BN-MO Sconces-Single Glass 311210
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 4.5 Bulb Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: Matte Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.00
Extension: 4.5
Bulb
Finish: Brushed Nickel
Product Name: Sconce
Category: Sconce
Glass: Matte Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311210
Product Name 8775-BN-MO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details