Capital Lighting, Inc. 8970-BN-CL Sconces-Single Glass 311208

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 16.75 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Glass: Clear Glass Outer/White Inner
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 16.75 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Glass: Clear Glass Outer/White Inner

Suppliers

Company
Product
Description
Supplier Links
8970-BN-CL Sconces-Single Glass - 311208 - Capital Lighting, Inc.
Columbus, OH, USA
8970-BN-CL Sconces-Single Glass
311208
8970-BN-CL Sconces-Single Glass 311208
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 16.75 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Sconce Category: Sconce Glass: Clear Glass Outer/White Inner

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 16.75
Extension: 6.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Sconce
Category: Sconce
Glass: Clear Glass Outer/White Inner

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311208
Product Name 8970-BN-CL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details