Capital Lighting, Inc. 8953-PN-FL Bathroom Fixtures-Three Lights 311205

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Sconce Category: Sconce Glass: Flare
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Sconce Category: Sconce Glass: Flare

Suppliers

Company
Product
Description
Supplier Links
8953-PN-FL Bathroom Fixtures-Three Lights - 311205 - Capital Lighting, Inc.
Columbus, OH, USA
8953-PN-FL Bathroom Fixtures-Three Lights
311205
8953-PN-FL Bathroom Fixtures-Three Lights 311205
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Sconce Category: Sconce Glass: Flare

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.50
Extension: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Product Name: Sconce
Category: Sconce
Glass: Flare

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311205
Product Name 8953-PN-FL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details