PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 8.50
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Nickel
Product Name: Sconce
Category: Sconce
Glass: Opal
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 311204 |
| Product Name | 8792-BN-OP Bathroom Fixtures-Two Lights |
| Application | Residential |