Capital Lighting, Inc. 8931-BN-SO Sconces-Single Glass 311201

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 6.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: Shiny Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 6.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: Shiny Opal

Suppliers

Company
Product
Description
Supplier Links
8931-BN-SO Sconces-Single Glass - 311201 - Capital Lighting, Inc.
Columbus, OH, USA
8931-BN-SO Sconces-Single Glass
311201
8931-BN-SO Sconces-Single Glass 311201
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 6.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Sconce Category: Sconce Glass: Shiny Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.50
Extension: 6.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: Sconce
Category: Sconce
Glass: Shiny Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311201
Product Name 8931-BN-SO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details