Capital Lighting, Inc. A782X Lamps-Table Lamps 311198

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 22.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Ceramic Weight: 9 Product Name: One Light Table Lamp UPC: 8322709533 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 22.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Ceramic Weight: 9 Product Name: One Light Table Lamp UPC: 8322709533 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
A782X Lamps-Table Lamps - 311198 - Capital Lighting, Inc.
Columbus, OH, USA
A782X Lamps-Table Lamps
311198
A782X Lamps-Table Lamps 311198
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 22.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Marine Glazed Ceramic Weight: 9 Product Name: One Light Table Lamp UPC: 8322709533 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 22.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Marine Glazed Ceramic
Weight: 9
Product Name: One Light Table Lamp
UPC: 8322709533
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311198
Product Name A782X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details