Capital Lighting, Inc. B2101 Lamps-Floor Lamps 311176

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 62.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Floor Lamp UPC: 008322121014 Category: Floor Lamp Safety Rating: UL/CSA Designer: Rico Espinet
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 62.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Floor Lamp UPC: 008322121014 Category: Floor Lamp Safety Rating: UL/CSA Designer: Rico Espinet

Suppliers

Company
Product
Description
Supplier Links
B2101 Lamps-Floor Lamps - 311176 - Capital Lighting, Inc.
Columbus, OH, USA
B2101 Lamps-Floor Lamps
311176
B2101 Lamps-Floor Lamps 311176
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 62.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Floor Lamp UPC: 008322121014 Category: Floor Lamp Safety Rating: UL/CSA Designer: Rico Espinet

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 62.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Product Name: Nine Light Floor Lamp
UPC: 008322121014
Category: Floor Lamp
Safety Rating: UL/CSA
Designer: Rico Espinet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311176
Product Name B2101 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details