Capital Lighting, Inc. B561 Exterior -Wall Mount 311170

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.13 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Sconce UPC: 008322702527 Category: Wall Sconce Safety Rating: UL/CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.13 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Sconce UPC: 008322702527 Category: Wall Sconce Safety Rating: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
B561 Exterior -Wall Mount - 311170 - Capital Lighting, Inc.
Columbus, OH, USA
B561 Exterior -Wall Mount
311170
B561 Exterior -Wall Mount 311170
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.13 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Sconce UPC: 008322702527 Category: Wall Sconce Safety Rating: UL/CSA

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 16.13
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Wall Sconce
UPC: 008322702527
Category: Wall Sconce
Safety Rating: UL/CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311170
Product Name B561 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details