Capital Lighting, Inc. 3310-PN-BSO Sconces-Single Glass 311089

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.75 Extension: 10.25 Bulb Type: Night Light Qty: 1 Wattage: 75 Finish: Polished Nickel Product Name: One Light Sconce Category: Sconce Glass: Bell Shiny Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.75 Extension: 10.25 Bulb Type: Night Light Qty: 1 Wattage: 75 Finish: Polished Nickel Product Name: One Light Sconce Category: Sconce Glass: Bell Shiny Opal

Suppliers

Company
Product
Description
Supplier Links
3310-PN-BSO Sconces-Single Glass - 311089 - Capital Lighting, Inc.
Columbus, OH, USA
3310-PN-BSO Sconces-Single Glass
311089
3310-PN-BSO Sconces-Single Glass 311089
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.75 Extension: 10.25 Bulb Type: Night Light Qty: 1 Wattage: 75 Finish: Polished Nickel Product Name: One Light Sconce Category: Sconce Glass: Bell Shiny Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.75
Extension: 10.25
Bulb
Type: Night Light
Qty: 1
Wattage: 75
Finish: Polished Nickel
Product Name: One Light Sconce
Category: Sconce
Glass: Bell Shiny Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311089
Product Name 3310-PN-BSO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details