PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.50
Extension: 6.75
Bulb
Finish: Polished Nickel
Product Name: Sconce
Category: Sconce
Glass: White Shade
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 311080 |
| Product Name | 5120-PN-WS Sconces-Other |
| Application | Residential |