Capital Lighting, Inc. 3310-OB-BSO Sconces-Single Glass 311058

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.75 Extension: 10.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Rubbed Bronze Product Name: One Light Sconce Category: Sconce Glass: Bell Shiny Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.75 Extension: 10.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Rubbed Bronze Product Name: One Light Sconce Category: Sconce Glass: Bell Shiny Opal

Suppliers

Company
Product
Description
Supplier Links
3310-OB-BSO Sconces-Single Glass - 311058 - Capital Lighting, Inc.
Columbus, OH, USA
3310-OB-BSO Sconces-Single Glass
311058
3310-OB-BSO Sconces-Single Glass 311058
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.75 Extension: 10.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Rubbed Bronze Product Name: One Light Sconce Category: Sconce Glass: Bell Shiny Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.75
Extension: 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Oiled Rubbed Bronze
Product Name: One Light Sconce
Category: Sconce
Glass: Bell Shiny Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311058
Product Name 3310-OB-BSO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details