Capital Lighting, Inc. 1611-CO-PR Exterior -Post/Pier Head 311056

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Post Category: Post Glass: Prismatic
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Post Category: Post Glass: Prismatic

Suppliers

Company
Product
Description
Supplier Links
1611-CO-PR Exterior -Post/Pier Head - 311056 - Capital Lighting, Inc.
Columbus, OH, USA
1611-CO-PR Exterior -Post/Pier Head
311056
1611-CO-PR Exterior -Post/Pier Head 311056
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Product Name: One Light Post Category: Post Glass: Prismatic

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 18.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Copper
Product Name: One Light Post
Category: Post
Glass: Prismatic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311056
Product Name 1611-CO-PR Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details