PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 33.00
Extension: 12.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Wall Light
Category: Wall Light
Glass: Clear/Seedy
Top to outlet: 23.50
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 311052 |
| Product Name | 2283-BL-CL/SE Exterior -Wall Mount |
| Application | Residential; Outdoor |