Capital Lighting, Inc. 1428-BA-FR Exterior -Wall Mt./Flush 311028

Description
PRODUCT DETAILS / SPECS Height: 3.50 Bulb Type: T5 Qty: 1 Wattage: 22 Finish: Brushed Aluminum Product Name: One Light Wall Light Category: Wall Light Glass: Frosted
Description
PRODUCT DETAILS / SPECS Height: 3.50 Bulb Type: T5 Qty: 1 Wattage: 22 Finish: Brushed Aluminum Product Name: One Light Wall Light Category: Wall Light Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
1428-BA-FR Exterior -Wall Mt./Flush - 311028 - Capital Lighting, Inc.
Columbus, OH, USA
1428-BA-FR Exterior -Wall Mt./Flush
311028
1428-BA-FR Exterior -Wall Mt./Flush 311028
PRODUCT DETAILS / SPECS Height: 3.50 Bulb Type: T5 Qty: 1 Wattage: 22 Finish: Brushed Aluminum Product Name: One Light Wall Light Category: Wall Light Glass: Frosted

PRODUCT DETAILS / SPECS
Height: 3.50
Bulb
Type: T5
Qty: 1
Wattage: 22
Finish: Brushed Aluminum
Product Name: One Light Wall Light
Category: Wall Light
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311028
Product Name 1428-BA-FR Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details