Capital Lighting, Inc. 1222-BR-MO Exterior -Wall Mount 311026

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Light Category: Wall Light Glass: Matte Opal Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Light Category: Wall Light Glass: Matte Opal Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
1222-BR-MO Exterior -Wall Mount - 311026 - Capital Lighting, Inc.
Columbus, OH, USA
1222-BR-MO Exterior -Wall Mount
311026
1222-BR-MO Exterior -Wall Mount 311026
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Light Category: Wall Light Glass: Matte Opal Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Wall Light
Category: Wall Light
Glass: Matte Opal
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311026
Product Name 1222-BR-MO Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details