Capital Lighting, Inc. 1222-BL-MO Exterior -Wall Mount 311024

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Light Category: Wall Light Glass: Matte Opal Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Light Category: Wall Light Glass: Matte Opal Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
1222-BL-MO Exterior -Wall Mount - 311024 - Capital Lighting, Inc.
Columbus, OH, USA
1222-BL-MO Exterior -Wall Mount
311024
1222-BL-MO Exterior -Wall Mount 311024
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Light Category: Wall Light Glass: Matte Opal Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Wall Light
Category: Wall Light
Glass: Matte Opal
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311024
Product Name 1222-BL-MO Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details