Capital Lighting, Inc. 1224-BL-MO Exterior -Post/Pier Head 311023

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Post Category: Post Glass: Matte Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Post Category: Post Glass: Matte Opal

Suppliers

Company
Product
Description
Supplier Links
1224-BL-MO Exterior -Post/Pier Head - 311023 - Capital Lighting, Inc.
Columbus, OH, USA
1224-BL-MO Exterior -Post/Pier Head
311023
1224-BL-MO Exterior -Post/Pier Head 311023
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Post Category: Post Glass: Matte Opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 19.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Post
Category: Post
Glass: Matte Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311023
Product Name 1224-BL-MO Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details