Capital Lighting, Inc. 1324-BR-CL Exterior -Wall Mount 311021

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.63 Height: 15.75 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Light Category: Wall Light Glass: Clear Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.63 Height: 15.75 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Light Category: Wall Light Glass: Clear Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
1324-BR-CL Exterior -Wall Mount - 311021 - Capital Lighting, Inc.
Columbus, OH, USA
1324-BR-CL Exterior -Wall Mount
311021
1324-BR-CL Exterior -Wall Mount 311021
PRODUCT DETAILS / SPECS Width/Dia: 10.63 Height: 15.75 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Light Category: Wall Light Glass: Clear Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.63
Height: 15.75
Extension: 12.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Wall Light
Category: Wall Light
Glass: Clear
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311021
Product Name 1324-BR-CL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details