Capital Lighting, Inc. 1425-CH-SO Exterior -Wall Mount 311020

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.75 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Chrome Product Name: One Light Wall Light Category: Wall Light Glass: Shiny Opal Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.75 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Chrome Product Name: One Light Wall Light Category: Wall Light Glass: Shiny Opal Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
1425-CH-SO Exterior -Wall Mount - 311020 - Capital Lighting, Inc.
Columbus, OH, USA
1425-CH-SO Exterior -Wall Mount
311020
1425-CH-SO Exterior -Wall Mount 311020
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.75 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Chrome Product Name: One Light Wall Light Category: Wall Light Glass: Shiny Opal Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.75
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Chrome
Product Name: One Light Wall Light
Category: Wall Light
Glass: Shiny Opal
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311020
Product Name 1425-CH-SO Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details