Capital Lighting, Inc. 1056-BR-SE Exterior -Post/Pier Head 311009

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Bronze Product Name: Three Light Post Category: Post Glass: Seedy
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Bronze Product Name: Three Light Post Category: Post Glass: Seedy

Suppliers

Company
Product
Description
Supplier Links
1056-BR-SE Exterior -Post/Pier Head - 311009 - Capital Lighting, Inc.
Columbus, OH, USA
1056-BR-SE Exterior -Post/Pier Head
311009
1056-BR-SE Exterior -Post/Pier Head 311009
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Bronze Product Name: Three Light Post Category: Post Glass: Seedy

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 21.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Bronze
Product Name: Three Light Post
Category: Post
Glass: Seedy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311009
Product Name 1056-BR-SE Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details