Capital Lighting, Inc. 1059-BL-CL Exterior -Wall Mount 311007

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.50 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Light Category: Wall Light Glass: Clear Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.50 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Light Category: Wall Light Glass: Clear Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
1059-BL-CL Exterior -Wall Mount - 311007 - Capital Lighting, Inc.
Columbus, OH, USA
1059-BL-CL Exterior -Wall Mount
311007
1059-BL-CL Exterior -Wall Mount 311007
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.50 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Light Category: Wall Light Glass: Clear Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 14.50
Extension: 5.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Wall Light
Category: Wall Light
Glass: Clear
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311007
Product Name 1059-BL-CL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details