Capital Lighting, Inc. 1107-BR-CL Exterior -Post/Pier Head 311005

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Post Category: Post Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Post Category: Post Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
1107-BR-CL Exterior -Post/Pier Head - 311005 - Capital Lighting, Inc.
Columbus, OH, USA
1107-BR-CL Exterior -Post/Pier Head
311005
1107-BR-CL Exterior -Post/Pier Head 311005
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 20.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Post Category: Post Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 20.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Post
Category: Post
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311005
Product Name 1107-BR-CL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details