Capital Lighting, Inc. 1066-BL-BE Exterior -Wall Mount 311004

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.00 Extension: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Wall Light Category: Wall Light Glass: Beveled Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.00 Extension: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Wall Light Category: Wall Light Glass: Beveled Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
1066-BL-BE Exterior -Wall Mount - 311004 - Capital Lighting, Inc.
Columbus, OH, USA
1066-BL-BE Exterior -Wall Mount
311004
1066-BL-BE Exterior -Wall Mount 311004
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.00 Extension: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Wall Light Category: Wall Light Glass: Beveled Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 17.00
Extension: 6.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black
Product Name: Two Light Wall Light
Category: Wall Light
Glass: Beveled
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 311004
Product Name 1066-BL-BE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details