Capital Lighting, Inc. D2310 Lamps-Floor Lamps 309766

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 67.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Clear / Polished Nickel Product Name: One Light Floor Lamp UPC: 748119036342 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 67.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Clear / Polished Nickel Product Name: One Light Floor Lamp UPC: 748119036342 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
D2310 Lamps-Floor Lamps - 309766 - Capital Lighting, Inc.
Columbus, OH, USA
D2310 Lamps-Floor Lamps
309766
D2310 Lamps-Floor Lamps 309766
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 67.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Clear / Polished Nickel Product Name: One Light Floor Lamp UPC: 748119036342 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 67.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Clear / Polished Nickel
Product Name: One Light Floor Lamp
UPC: 748119036342
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309766
Product Name D2310 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details