Capital Lighting, Inc. D2317 Lamps-Table Lamps 309762

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Champagne Product Name: One Light Table Lamp UPC: 748119036380 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Champagne Product Name: One Light Table Lamp UPC: 748119036380 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2317 Lamps-Table Lamps - 309762 - Capital Lighting, Inc.
Columbus, OH, USA
D2317 Lamps-Table Lamps
309762
D2317 Lamps-Table Lamps 309762
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Champagne Product Name: One Light Table Lamp UPC: 748119036380 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Champagne
Product Name: One Light Table Lamp
UPC: 748119036380
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309762
Product Name D2317 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details