Capital Lighting, Inc. D2303 Lamps-Table Lamps 309748

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Table Lamp UPC: 748119036311 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Table Lamp UPC: 748119036311 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2303 Lamps-Table Lamps - 309748 - Capital Lighting, Inc.
Columbus, OH, USA
D2303 Lamps-Table Lamps
309748
D2303 Lamps-Table Lamps 309748
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Table Lamp UPC: 748119036311 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pewter
Product Name: One Light Table Lamp
UPC: 748119036311
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309748
Product Name D2303 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details