Capital Lighting, Inc. D2301 Lamps-Table Lamps 309742

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Bronze Paint Product Name: One Light Table Lamp UPC: 748119036298 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Bronze Paint Product Name: One Light Table Lamp UPC: 748119036298 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2301 Lamps-Table Lamps - 309742 - Capital Lighting, Inc.
Columbus, OH, USA
D2301 Lamps-Table Lamps
309742
D2301 Lamps-Table Lamps 309742
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Bronze Paint Product Name: One Light Table Lamp UPC: 748119036298 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Bronze Paint
Product Name: One Light Table Lamp
UPC: 748119036298
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309742
Product Name D2301 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details