Capital Lighting, Inc. D2323 Lamps-Table Lamps 309739

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Table Lamp UPC: 748119036434 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Table Lamp UPC: 748119036434 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2323 Lamps-Table Lamps - 309739 - Capital Lighting, Inc.
Columbus, OH, USA
D2323 Lamps-Table Lamps
309739
D2323 Lamps-Table Lamps 309739
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Table Lamp UPC: 748119036434 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 748119036434
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309739
Product Name D2323 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details