Capital Lighting, Inc. D2324 Lamps-Table Lamps 309737

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Product Name: One Light Table Lamp UPC: 748119036441 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Product Name: One Light Table Lamp UPC: 748119036441 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2324 Lamps-Table Lamps - 309737 - Capital Lighting, Inc.
Columbus, OH, USA
D2324 Lamps-Table Lamps
309737
D2324 Lamps-Table Lamps 309737
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Product Name: One Light Table Lamp UPC: 748119036441 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Nickel
Product Name: One Light Table Lamp
UPC: 748119036441
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309737
Product Name D2324 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details