Capital Lighting, Inc. 60-2646 Flush Mounts-Bowl Style 309559

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Flush Mount Category: Flush Mounts Glass: Champagne Linen
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Flush Mount Category: Flush Mounts Glass: Champagne Linen

Suppliers

Company
Product
Description
Supplier Links
60-2646 Flush Mounts-Bowl Style - 309559 - Capital Lighting, Inc.
Columbus, OH, USA
60-2646 Flush Mounts-Bowl Style
309559
60-2646 Flush Mounts-Bowl Style 309559
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Mahogany Bronze Product Name: Two Light Flush Mount Category: Flush Mounts Glass: Champagne Linen

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.00
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Mahogany Bronze
Product Name: Two Light Flush Mount
Category: Flush Mounts
Glass: Champagne Linen

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309559
Product Name 60-2646 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details