Capital Lighting, Inc. 60-5001 Sconces-Single Glass 309386

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 6.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Venetian Bronze Product Name: One Light Vanity Fixture Glass: Oval Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 6.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Venetian Bronze Product Name: One Light Vanity Fixture Glass: Oval Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5001 Sconces-Single Glass - 309386 - Capital Lighting, Inc.
Columbus, OH, USA
60-5001 Sconces-Single Glass
309386
60-5001 Sconces-Single Glass 309386
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 6.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Venetian Bronze Product Name: One Light Vanity Fixture Glass: Oval Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 6.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Venetian Bronze
Product Name: One Light Vanity Fixture
Glass: Oval Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309386
Product Name 60-5001 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details