Capital Lighting, Inc. 60-5004 Mid. Chandeliers-Glass Up 309385

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 18.75 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Venetian Bronze Product Name: Four Light Chandelier Glass: Oval Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 18.75 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Venetian Bronze Product Name: Four Light Chandelier Glass: Oval Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5004 Mid. Chandeliers-Glass Up - 309385 - Capital Lighting, Inc.
Columbus, OH, USA
60-5004 Mid. Chandeliers-Glass Up
309385
60-5004 Mid. Chandeliers-Glass Up 309385
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 18.75 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Venetian Bronze Product Name: Four Light Chandelier Glass: Oval Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 18.75
Bulb
Type: A-19
Qty: 4
Wattage: 60
Finish: Venetian Bronze
Product Name: Four Light Chandelier
Glass: Oval Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309385
Product Name 60-5004 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details