PRODUCT DETAILS / SPECS
Width/Dia: 6.12
Height: 17.00
Bulb
Finish: Textured Black
Product Name: One Light Outdoor Wall
Glass: Clear Water
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 309368 |
| Product Name | 60-4926 Exterior -Wall Mount |
| Application | Residential; Outdoor |