Capital Lighting, Inc. 60-4911 Exterior -Hanging 309367

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 15.75 Bulb Finish: White Product Name: One Light Outdoor Hanging Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 15.75 Bulb Finish: White Product Name: One Light Outdoor Hanging Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4911 Exterior -Hanging - 309367 - Capital Lighting, Inc.
Columbus, OH, USA
60-4911 Exterior -Hanging
309367
60-4911 Exterior -Hanging 309367
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 15.75 Bulb Finish: White Product Name: One Light Outdoor Hanging Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 6.12
Height: 15.75
Bulb
Finish: White
Product Name: One Light Outdoor Hanging
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309367
Product Name 60-4911 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details