Capital Lighting, Inc. 60-4994 Exterior -Post/Pier Head 309354

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: White Product Name: 18W GU24 Base Lamp Included Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: White Product Name: 18W GU24 Base Lamp Included Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4994 Exterior -Post/Pier Head - 309354 - Capital Lighting, Inc.
Columbus, OH, USA
60-4994 Exterior -Post/Pier Head
309354
60-4994 Exterior -Post/Pier Head 309354
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.25 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: White Product Name: 18W GU24 Base Lamp Included Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.25
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: White
Product Name: 18W GU24 Base Lamp Included
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309354
Product Name 60-4994 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details