Capital Lighting, Inc. 60-4998 Exterior -Hanging 309350

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.75 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Rustic Bronze Product Name: 18W GU24 Base Lamp Included Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.75 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Rustic Bronze Product Name: 18W GU24 Base Lamp Included Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4998 Exterior -Hanging - 309350 - Capital Lighting, Inc.
Columbus, OH, USA
60-4998 Exterior -Hanging
309350
60-4998 Exterior -Hanging 309350
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.75 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Rustic Bronze Product Name: 18W GU24 Base Lamp Included Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.75
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Rustic Bronze
Product Name: 18W GU24 Base Lamp Included
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309350
Product Name 60-4998 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details