Capital Lighting, Inc. 60-4907 Exterior -Post/Pier Head 309345

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 18.25 Bulb Finish: White Product Name: One Light Outdoor Post Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 18.25 Bulb Finish: White Product Name: One Light Outdoor Post Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4907 Exterior -Post/Pier Head - 309345 - Capital Lighting, Inc.
Columbus, OH, USA
60-4907 Exterior -Post/Pier Head
309345
60-4907 Exterior -Post/Pier Head 309345
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 18.25 Bulb Finish: White Product Name: One Light Outdoor Post Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 6.12
Height: 18.25
Bulb
Finish: White
Product Name: One Light Outdoor Post
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309345
Product Name 60-4907 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details