PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.75
Bulb
Finish: Textured Black
Product Name: One Light Outdoor Hang
Glass: Clear Seed
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 309335 |
| Product Name | 60-4953 Exterior -Wall Mount |
| Application | Residential; Outdoor |