Capital Lighting, Inc. 60-4952 Exterior -Wall Mount 309332

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.75 Bulb Finish: Rustic Bronze Product Name: One Light Outdoor Hang Glass: Clear Seed
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.75 Bulb Finish: Rustic Bronze Product Name: One Light Outdoor Hang Glass: Clear Seed

Suppliers

Company
Product
Description
Supplier Links
60-4952 Exterior -Wall Mount - 309332 - Capital Lighting, Inc.
Columbus, OH, USA
60-4952 Exterior -Wall Mount
309332
60-4952 Exterior -Wall Mount 309332
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.75 Bulb Finish: Rustic Bronze Product Name: One Light Outdoor Hang Glass: Clear Seed

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.75
Bulb
Finish: Rustic Bronze
Product Name: One Light Outdoor Hang
Glass: Clear Seed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309332
Product Name 60-4952 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details